DIODES Incorporated 8V 0.1A SOIC LDO Voltage Regulator IC AZ78L08M

Description
3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 8V 0.1A 8-Pin SOIC Tube Product overview: AZ78L08M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L08M can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 8V 0.1A 8-Pin SOIC Tube Product overview: AZ78L08M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L08M can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8V 0.1A SOIC LDO Voltage Regulator IC
699-AZ78L08M
8V 0.1A SOIC LDO Voltage Regulator IC 699-AZ78L08M
3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 8V 0.1A 8-Pin SOIC Tube Product overview: AZ78L08M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L08M can be used for catalog matching and distributor lookup.

3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 8V 0.1A 8-Pin SOIC Tube Product overview: AZ78L08M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L08M can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221914-AZ78L08M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221914-AZ78L08M
Integrated Circuits(ICs) 221914-AZ78L08M
Manufacturer: Diodes Incorporated Win Source Part Number: 221914-AZ78L08M Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ78L08 Alternative Parts (Cross-Reference): AZ78L08Z; AZ78L08RTR; AZ78L08ZTR; AZ78L08HTR; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 221914-AZ78L08M
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ78L08
Alternative Parts (Cross-Reference): AZ78L08Z; AZ78L08RTR; AZ78L08ZTR; AZ78L08HTR;
Introduction Date: May 07, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AZ78L08M 221914-AZ78L08M
Product Name 8V 0.1A SOIC LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data