DIODES Incorporated 5V 0.1A SOIC LDO Voltage Regulator IC AZ78L05MTR-G1

Description
Standard Regulator Pos 5V 0.1A 8-Pin SOIC T/R Product overview: AZ78L05MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Regulator Pos 5V 0.1A 8-Pin SOIC T/R Product overview: AZ78L05MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05MTR-G1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 0.1A SOIC LDO Voltage Regulator IC
699-AZ78L05MTR-G1
5V 0.1A SOIC LDO Voltage Regulator IC 699-AZ78L05MTR-G1
Standard Regulator Pos 5V 0.1A 8-Pin SOIC T/R Product overview: AZ78L05MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05MTR-G1 can be used for catalog matching and distributor lookup.

Standard Regulator Pos 5V 0.1A 8-Pin SOIC T/R Product overview: AZ78L05MTR-G1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05MTR-G1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221912-AZ78L05MTR-G1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221912-AZ78L05MTR-G1
Integrated Circuits(ICs) 221912-AZ78L05MTR-G1
Manufacturer: Diodes Incorporated Win Source Part Number: 221912-AZ78L05MTR-G1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ78L05 Alternative Parts (Cross-Reference): AZ78L05RTR-E1; AZ78L05HTR-E1; AZ78L05ZTR-E1; AZ78L05RTR-G1; Introduction Date: May 07, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221912-AZ78L05MTR-G1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ78L05
Alternative Parts (Cross-Reference): AZ78L05RTR-E1; AZ78L05HTR-E1; AZ78L05ZTR-E1; AZ78L05RTR-G1;
Introduction Date: May 07, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - AZ78L05MTR-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ78L05MTR-G1
PMIC - Voltage Regulators - Linear AZ78L05MTR-G1
IC REG LINEAR 5V 100MA 8SOIC

IC REG LINEAR 5V 100MA 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-AZ78L05MTR-G1 221912-AZ78L05MTR-G1 AZ78L05MTR-G1
Product Name 5V 0.1A SOIC LDO Voltage Regulator IC Integrated Circuits(ICs) PMIC - Voltage Regulators - Linear
IOUT 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6210GEUTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 16-WQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Regulators - 2222801P - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Package Type SO-8; Other; SO-8EP
View Details
PMIC - Voltage Regulators - Linear - ADP7105ARDZ-1.8 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good, Under Voltage Lockout
IOUT 0.5000 amps
View Details
Battery Chargers - BQ24179YBGR - ODG (Origin Data Global)
Specs
Package Type Other; 56-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details