DIODES Incorporated Integrated Circuits(ICs) AZ78L05M

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221908-AZ78L05M Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ78L05 Alternative Parts (Cross-Reference): AZ78L05Z; AZ78L05ZTR; AZ78L05HTR; AZ78L05RTR; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221908-AZ78L05M Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ78L05 Alternative Parts (Cross-Reference): AZ78L05Z; AZ78L05ZTR; AZ78L05HTR; AZ78L05RTR; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221908-AZ78L05M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221908-AZ78L05M
Integrated Circuits(ICs) 221908-AZ78L05M
Manufacturer: Diodes Incorporated Win Source Part Number: 221908-AZ78L05M Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ78L05 Alternative Parts (Cross-Reference): AZ78L05Z; AZ78L05ZTR; AZ78L05HTR; AZ78L05RTR; Introduction Date: May 07, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221908-AZ78L05M
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ78L05
Alternative Parts (Cross-Reference): AZ78L05Z; AZ78L05ZTR; AZ78L05HTR; AZ78L05RTR;
Introduction Date: May 07, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 0.1A SOIC LDO Voltage Regulator IC
699-AZ78L05M
5V 0.1A SOIC LDO Voltage Regulator IC 699-AZ78L05M
3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 5V 0.1A 8-Pin SOIC Tube Product overview: AZ78L05M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05M can be used for catalog matching and distributor lookup.

3-TERMINAL POSITIVE LINEAR REGULATOR / Standard Regulator Pos 5V 0.1A 8-Pin SOIC Tube Product overview: AZ78L05M from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 0.1A, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.1A, SOIC, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ78L05M can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 221908-AZ78L05M 699-AZ78L05M
Product Name Integrated Circuits(ICs) 5V 0.1A SOIC LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2444526 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Supervisors - 2T03-01QDCKRG4Q1 - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - 5962-9583901QPA - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.7500 amps
View Details