Manufacturer: Diodes Incorporated
Win Source Part Number: 805668-AZ78L05HTR-G1
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Part Status: Obsolete (End Of Life)
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5V
Supplier Device Package: SOT-223
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 15V
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 1.6V at 40mA (Typ)
Current - Quiescent (Iq): 5mA
IC REG LINEAR 5V 100MA SOT223 Product overview: AZ78L05HTR-G1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ78L05HTR-G1 can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223-3
IC REG LINEAR 5V 100MA SOT223
IC REG LINEAR 5V 100MA SOT223
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 805668-AZ78L05HTR-G1 | 776-AZ78L05HTR-G1 | AZ78L05HTR-G1DITR-ND | AZ78L05HTR-G1 | AZ78L05HTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ78L05HTR-G1 | 5V 100MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; TO-261-4, TO-261AA | Other; Tape & Reel (TR) | Other; TO-261-4, TO-261AA | ||
| Life Cycle Stage | PhaseOut; Obsolete (End Of Life) | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |