Buck Regulator Positive Output Step-Down DC-DC Controller IC
Switching Controllers PWM w/Control 4.95V 200mA 40Vcc
IC REG CTRLR BUCK 16DIP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ7500EUP-E1 | AZ7500EUP-E1 | AZ7500EUP-E1 |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Life Cycle Stage | Active | ||
| VIN | 7 to 36 volts | ||
| fsw | 1 to 200 kHz | 1 to 200 kHz |