Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150361-AZ7500EP-E1
Manufacturer Homepage: www.bcdsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP
IC REG CTRLR BUCK 16DIP
IC REG CTRLR BUCK 16DIP
Switching Controllers PWM w/Control 4.95V 200mA 40Vcc
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1150361-AZ7500EP-E1 | AZ7500EP-E1 | AZ7500EP-E1 | AZ7500EP-E1 | AZ7500EP-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500EP-E1 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||||
| Package Type | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | |||
| Life Cycle Stage | Active | ||||
| VIN | 7 to 36 volts | 7 to 36 volts | |||
| fsw | 1 to 200 kHz | 1 kHz | 1 to 200 kHz |