Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers PWM 4.95V 200mV 40V 250mA 200V
IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ7500CUMTR-EA | AZ7500CUMTR-EA | AZ7500CUMTR-EA | AZ7500CUMTR-EA |
| Product Name | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | Active | ||
| VIN | 7 to 36 volts | 7 to 36 volts |