DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500CP-E1 AZ7500CP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048763-AZ7500CP-E1 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 048763-AZ7500CP-E1 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500CP-E1 - 048763-AZ7500CP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500CP-E1
048763-AZ7500CP-E1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500CP-E1 048763-AZ7500CP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 048763-AZ7500CP-E1 Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 1kHz to 200kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 45% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Purpose: Step-Down Supply Voltage - Operating: 7 V to 36 V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 048763-AZ7500CP-E1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1kHz to 200kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - AZ7500CP-E1DI-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
AZ7500CP-E1DI-ND
DC DC Switching Controllers AZ7500CP-E1DI-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - AZ7500CP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AZ7500CP-E1
PMIC - Voltage Regulators - DC DC Switching Controllers AZ7500CP-E1
IC REG CTRLR BUCK 16DIP

IC REG CTRLR BUCK 16DIP

Supplier's Site Datasheet
DC DC Switching Controllers - AZ7500CP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AZ7500CP-E1
DC DC Switching Controllers AZ7500CP-E1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 048763-AZ7500CP-E1 AZ7500CP-E1DI-ND AZ7500CP-E1 AZ7500CP-E1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500CP-E1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type DIP; Other; 16-DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable Enable
Unlock Full Specs
to access all available technical data