IC REG CTRLR BUCK 16SOIC
IC REG CTRLR BUCK 16SOIC
Switching Controllers PWM 4.95V 200mV 40V 250mA 200V
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SOIC
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ7500CMTR-GA | AZ7500CMTR-GA | AZ7500CMTR-GA | AZ7500CMTR-GA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Package Type | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| VIN | 7 to 36 volts | 7 to 36 volts | ||
| fsw | 1 to 200 kHz | 1 to 200 kHz | 1 to 200 kHz |