Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP
IC REG CTRLR BUCK 16DIP
Switching Controllers PWM w/Control 4.95V 200mA 40Vcc
| Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ7500BUP-E1 | AZ7500BUP-E1 | AZ7500BUP-E1 |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | ||
| Package Type | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Life Cycle Stage | Active | ||
| VIN | 7 to 36 volts |