BCD Semiconductor Manufacturing Limited PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-G1 AZ7500BP-G1

Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1150360-AZ7500BP-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1150360-AZ7500BP-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-G1 - 1150360-AZ7500BP-G1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-G1
1150360-AZ7500BP-G1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-G1 1150360-AZ7500BP-G1
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1150360-AZ7500BP-G1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150360-AZ7500BP-G1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
DC DC Switching Controllers - AZ7500BP-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
AZ7500BP-G1
DC DC Switching Controllers AZ7500BP-G1
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - AZ7500BP-G1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
AZ7500BP-G1
PMIC - Voltage Regulators - DC DC Switching Controllers AZ7500BP-G1
IC CONTROLLER ACDC DBL 16SOIC

IC CONTROLLER ACDC DBL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1150360-AZ7500BP-G1 AZ7500BP-G1 AZ7500BP-G1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-G1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Output Voltage Type Fixed; Transistor Driver
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage Removed; Obsolete
VIN 7 to 36 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 620-1670-2-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 20-WFQFN Exposed Pad
View Details
6 suppliers
LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
7 suppliers