Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP
Manufacturer: Diodes Incorporated
Win Source Part Number: 048762-AZ7500BP-E1
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1kHz to 200kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 45%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 36 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 16DIP
Switching Controllers PWM w/Control 4.95V 200mA 40Vcc
IC REG CTRLR BUCK 16DIP
IC REG CTRLR BUCK 16DIP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-DIP
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ7500BP-E1DI-ND | 048762-AZ7500BP-E1 | 233-AZ7500BP-E1 | AZ7500BP-E1 | AZ7500BP-E1 | AZ7500BP-E1 | AZ7500BP-E1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - AZ7500BP-E1 | IC REG CTRLR BUCK 16DIP | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; 16-DIP (0.300, 7.62mm) | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| fsw | 1 to 200 kHz | 1 to 200 kHz | 1 to 200 kHz | 1 kHz | 1 to 200 kHz | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Transistor Driver | Transistor Driver | Fixed; Transistor Driver |