Manufacturer: Diodes Incorporated
Win Source Part Number: 1021261-AZ574ZTR-E1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Output Type: Adjustable
Reference Type: Shunt
Output Current: 30mA
Current - Cathode: 1.5mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: TO-92-2
Nominal Output Voltage (Min/Fixed): 31V
Maximum Output Voltage: 35V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ TO92-2 Product overview: AZ574ZTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ574ZTR-E1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ TO92-2
IC VREF SHUNT ADJ TO92-2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1021261-AZ574ZTR-E1 | 693-AZ574ZTR-E1 | AZ574ZTR-E1 | AZ574ZTR-E1 |
| Product Name | PMIC - PMIC - Voltage Reference - AZ574ZTR-E1 | Precision Voltage Reference IC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-92-2 | Other; Tape & Box (TB) | Other; TO-226-2, TO-92-2 (TO-226AC) | |
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) |