Switching Controllers PWM 200mA 40Vcc 250mA -0.3 to 3.0
Buck Switching Regulator IC Positive Fixed 5V 2 Output 200mA 16-DIP (0.300", 7.62mm)
IC REG BUCK 5V 200MA DL 16DIP
IC REG BUCK 5V 200MA DL 16DIP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494CUP-E1 | AZ494CUP-E1 | AZ494CUP-E1 | AZ494CUP-E1 |
| Product Name | Switching Controllers | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 5 to ? volts | 5 volts |