Buck Switching Regulator IC Positive Adjustable 5V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | AZ494CUM-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable |
| Package Type | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | 5 to 36 volts |