DIODES Incorporated PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CP-E1 AZ494CP-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862837-AZ494CP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 862837-AZ494CP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CP-E1 - 862837-AZ494CP-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CP-E1
862837-AZ494CP-E1
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CP-E1 862837-AZ494CP-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 862837-AZ494CP-E1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm) Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Diodes Incorporated
Win Source Part Number: 862837-AZ494CP-E1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm)
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AZ494CP-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AZ494CP-E1
IC REG BUCK 5V 200MA 16DIP

IC REG BUCK 5V 200MA 16DIP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - AZ494CP-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
AZ494CP-E1
PMIC - Voltage Regulators - DC DC Switching Regulators AZ494CP-E1
IC CONTROLLER ACDC DBL 16DIP

IC CONTROLLER ACDC DBL 16DIP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - AZ494CP-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AZ494CP-E1
Voltage Regulators - DC DC Switching Regulators AZ494CP-E1
Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm)

Buck Switching Regulator IC Positive Fixed 5V 1 Output 200mA 16-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 862837-AZ494CP-E1 AZ494CP-E1 AZ494CP-E1 AZ494CP-E1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CP-E1 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Package Type DIP; Other; 16-DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete Removed Removed; Obsolete
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage 5 volts 5 to ? volts
Unlock Full Specs
to access all available technical data