Manufacturer: Diodes Incorporated
Win Source Part Number: 769401-AZ494CMTR-G1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 40kHz
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 200mA
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Input Voltage MIN: 7V
Voltage Input MAX: 36V
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 5V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)
Switching Controllers VTG Mode Mod Switch 5V 35mA
IC REG BUCK 5V 200MA DL 16SO
IC REG BUCK 5V 200MA DL 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 769401-AZ494CMTR-G1 | AZ494CMTR-G1 | AZ494CMTR-G1 | AZ494CMTR-G1 | AZ494CMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494CMTR-G1 | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; 16-SOIC (0.154", 3.90mm Width) | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |