DIODES Incorporated Voltage Regulators - DC DC Switching Regulators AZ494CM-E1

Description
IC REG BUCK ADJ 200MA DL 16SO
Request a Quote Datasheet
Description
IC REG BUCK ADJ 200MA DL 16SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 31-AZ494CM-E1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
31-AZ494CM-E1-ND
Voltage Regulators - DC DC Switching Regulators 31-AZ494CM-E1-ND
IC REG BUCK ADJ 200MA DL 16SO

IC REG BUCK ADJ 200MA DL 16SO

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
AZ494CM-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators AZ494CM-E1
IC REG BUCK ADJ 200MA DL 16SO

IC REG BUCK ADJ 200MA DL 16SO

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - AZ494CM-E1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
AZ494CM-E1
Voltage Regulators - DC DC Switching Regulators AZ494CM-E1
Buck Switching Regulator IC Positive Adjustable 5V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)

Buck Switching Regulator IC Positive Adjustable 5V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 31-AZ494CM-E1-ND AZ494CM-E1 AZ494CM-E1
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs
Output Voltage 5 to 36 volts 5 volts 5 to 36 volts
Unlock Full Specs
to access all available technical data