Switching Controllers PWM 200mA 40Vcc 250mA -0.3 to 3.0
IC REG BUCK 4.95V 200MA DL 16DIP
IC REG BUCK 4.95V 200MA DL 16DIP
Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-DIP (0.300", 7.62mm)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494AUP-E1 | AZ494AUP-E1 | AZ494AUP-E1 | AZ494AUP-E1 |
| Product Name | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active | ||
| Output Voltage | 4.95 volts | 4.95 to ? volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
| fsw | 40 kHz | 40 kHz | 40 kHz |