Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-DIP (0.300", 7.62mm)
Switching Controllers PWM 4.95V and 5V 200mA 40Vcc 250mA
IC REG BUCK 4.95V 200MA DL 16DIP
IC REG BUCK 4.95V 200MA DL 16DIP
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494AP-G1 | AZ494AP-G1 | AZ494AP-G1 | AZ494AP-G1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Removed; Obsolete | Removed | ||
| Output Voltage | 4.95 to ? volts | 4.95 volts |