Manufacturer: Diodes Incorporated
Win Source Part Number: 048754-AZ494AP-E1
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Buck
Frequency - Switching: 40kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 4.95V
Minimum Input Voltage: 7V
Alternative Parts (Cross-Reference): TL594CPWRG4; AZ494AP; AZ494CP-E1;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
"Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-DIP (0.300"", 7.62mm)"
Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-DIP (0.300", 7.62mm)
IC REG BUCK 4.95V 200MA DL 16DIP
Switching Controllers PWM 200mA 40Vcc 250mA -0.3 to 3.0
IC REG BUCK 4.95V 200MA DL 16DIP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 048754-AZ494AP-E1 | AZ494AP-E1DI-ND | AZ494AP-E1 | AZ494AP-E1 | AZ494AP-E1 | AZ494AP-E1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494AP-E1 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DIP; Other; 16-DIP | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | |||
| Life Cycle Stage | Maturity; Active | Active | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs |