"Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021259-AZ494AMTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 40kHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down
Maximum Input Voltage: 36V
Nominal Output Voltage (Min/Fixed): 4.95V
Minimum Input Voltage: 7V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC REG BCK 4.95V 200MA DL 16SOIC
IC REG BUCK 4.95V 200MA DL 16SO
Buck Switching Regulator IC Positive Fixed 4.95V 2 Output 200mA 16-SOIC (0.154", 3.90mm Width)
Switching Controllers Offline PWM CTRL
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ494AMTR-E1-ND | 1021259-AZ494AMTR-E1 | AZ494AMTR-E1 | AZ494AMTR-E1 | AZ494AMTR-E1 | AZ494AMTR-E1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ494AMTR-E1 | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC | SOIC | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 4.95 volts | 4.95 volts | 4.95 volts | 4.95 to ? volts |