IC AUDIO 2 CIRCUIT 8TSSOP Product overview: AZ4580GTR-G1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AZ4580GTR-G1 can be used for catalog matching and distributor lookup.
Audio Amplifier 2 Circuit 8-TSSOP
Manufacturer: Diodes Incorporated
Win Source Part Number: 120046-AZ4580GTR-G1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 7 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 15MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
OPAMP, 15MHZ, -40 TO 85DEG C ROHS COMPLIANT: YES
IC AUDIO 2 CIRCUIT 8TSSOP
Operational Amplifiers - Op Amps Dual LN Op Amp 110dB 0.7uVrms 15MHz
IC AUDIO 2 CIRCUIT 8TSSOP
Audio Amplifier 2 Circuit 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-AZ4580GTR-G1 | AZ4580GTR-G1-ND | 120046-AZ4580GTR-G1 | 28AK6001 | AZ4580GTR-G1 | AZ4580GTR-G1 | AZ4580GTR-G1 | AZ4580GTR-G1 |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AZ4580GTR-G1 | Opamp, 15Mhz, -40 To 85Deg C Rohs Compliant Diodes Inc. | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | ||||||
| Slew Rate | 7 V/µs | 7 V/µs | 7 V/µs | 7.00E-6 V/µs | 7 V/µs | |||
| Bandwidth | 15 MHz | 15 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 8-TSSOP | -40degC ~ 85degC | SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) |