Manufacturer: Diodes Incorporated
Win Source Part Number: 1021257-AZ4558CP-E1
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.8 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 5.5MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8DIP Product overview: AZ4558CP-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AZ4558CP-E1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Bipolar Op Amp 100dB 5.5MHz
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1021257-AZ4558CP-E1 | 687-AZ4558CP-E1 | AZ4558CP-E1DI-ND | AZ4558CP-E1 | AZ4558CP-E1 | AZ4558CP-E1 | AZ4558CP-E1 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AZ4558CP-E1 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 36 volts | ||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | |||
| VOS | 1 millivolts | 1 millivolts | |||||
| IBIAS | 0.0700 µA | 0.0700 µA | |||||
| GBW | 5.5 MHz | 5.5 MHz |