Manufacturer: Diodes Incorporated
Win Source Part Number: 010600-AZ4558CMTR-E1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.8 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2 V to 18 V
Operating Supply Current: 2.5mA
Channel Output Current: 60mA
Gain Bandwidth Product (GBP): 5.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: AZ4558CMTR-E1 from Diodes Incorporated is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AZ4558CMTR-E1 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Operational Amplifiers - Op Amps Dual Bipolar OpAmp 100dB 5.5MHz 18V
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
OPERATIONAL AMPLIFIER, -40 TO 85DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 010600-AZ4558CMTR-E1 | 687-AZ4558CMTR-E1 | AZ4558CMTR-E1-ND | AZ4558CMTR-E1 | AZ4558CMTR-E1 | AZ4558CMTR-E1 | AZ4558CMTR-E1 | 64AH2613 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AZ4558CMTR-E1 | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier, -40 To 85Deg C Rohs Compliant Diodes Inc. |
| Supply Voltage (VS) | 2 to 18 volts | 4 volts | ||||||
| Source Current (IS) | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | 2.5 milliamps | ||||
| VOS | 1 millivolts | 1 millivolts | ||||||
| IBIAS | 0.0700 µA | 0.0700 µA | ||||||
| GBW | 5.5 MHz | 5.5 MHz |