Manufacturer: Diodes Incorporated
Win Source Part Number: 010599-AZ432BZTR-E1
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs
IC VREF SHUNT ADJ 1% TO92 Product overview: AZ432BZTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432BZTR-E1 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±1% 100mA TO-92
Voltage References Adj Prec Shunt Reg 1.25V to 18V 3mV
IC VREF SHUNT ADJ 1% TO92
IC VREF SHUNT ADJ TO92
IC VREF SHUNT ADJ 1% TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 010599-AZ432BZTR-E1 | 693-AZ432BZTR-E1 | AZ432BZTR-E1DITB-ND | AZ432BZTR-E1 | AZ432BZTR-E1 | 233-AZ432BZTR-E1 | AZ432BZTR-E1 |
| Product Name | PMIC - PMIC - Voltage Reference - AZ432BZTR-E1 | Precision Voltage Reference IC | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT ADJ TO92 | PMIC - Voltage Reference |
| Package Type | TO-92; Other; TO-92-3 | Other; Tape & Box (TB) | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | ||
| Life Cycle Stage | Active | Removed; Obsolete | Active | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener |