Manufacturer: Diodes Incorporated
Win Source Part Number: 048750-AZ432BNTR-E1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.25V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±1% 100mA SOT-23-3
IC VREF SHUNT ADJ 1% SOT23 Product overview: AZ432BNTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432BNTR-E1 can be used for catalog matching and distributor lookup.
Voltage References Adj Prec Shunt 1.25V 0.05 Ohm 0.1mA
IC VREF SHUNT ADJ 1% SOT23
VOLTAGE REFERENCE, 1.25-18V, SOT-23 ROHS COMPLIANT: YES
IC VREF SHUNT ADJ 1% SOT23
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 048750-AZ432BNTR-E1 | AZ432BNTR-E1DI-ND | 693-AZ432BNTR-E1 | AZ432BNTR-E1 | AZ432BNTR-E1 | 28AK6000 | AZ432BNTR-E1 |
| Product Name | PMIC - PMIC - Voltage Reference - AZ432BNTR-E1 | Voltage Reference | SOT23 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Voltage Reference, 1.25-18V, Sot-23 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; Tape & Reel (TR) | Other; TO-236-3, SC-59, SOT-23-3 | |||
| Life Cycle Stage | Active | Removed; Obsolete | |||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |