DIODES Incorporated Voltage Reference AZ432ARTR-E1

Description
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±0.5% 100mA SOT-89-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±0.5% 100mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ432ARTR-E1DI-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ432ARTR-E1DI-ND
Voltage Reference AZ432ARTR-E1DI-ND
Shunt Voltage Reference IC Adjustable 1.25V 18VV ±0.5% 100mA SOT-89-3

Shunt Voltage Reference IC Adjustable 1.25V 18VV ±0.5% 100mA SOT-89-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AZ432ARTR-E1 - 1150321-AZ432ARTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ432ARTR-E1
1150321-AZ432ARTR-E1
PMIC - PMIC - Voltage Reference - AZ432ARTR-E1 1150321-AZ432ARTR-E1
Manufacturer: BCD Semiconductor Manufacturing Limited Win Source Part Number: 1150321-AZ432ARTR-E1 Manufacturer Homepage: www.bcdsemi.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150321-AZ432ARTR-E1
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SOT89 Precision Voltage Reference IC
693-AZ432ARTR-E1
SOT89 Precision Voltage Reference IC 693-AZ432ARTR-E1
IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: AZ432ARTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432ARTR-E1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.5% SOT89-3 Product overview: AZ432ARTR-E1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ432ARTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
AZ432ARTR-E1
Voltage References AZ432ARTR-E1
Voltage References Adj Prec Shunt 1.25V 0.05 Ohm 0.1mA

Voltage References Adj Prec Shunt 1.25V 0.05 Ohm 0.1mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ432ARTR-E1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ432ARTR-E1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ432ARTR-E1
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site
PMIC - Voltage Reference - AZ432ARTR-E1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ432ARTR-E1
PMIC - Voltage Reference AZ432ARTR-E1
IC VREF SHUNT ADJ 0.5% SOT89-3

IC VREF SHUNT ADJ 0.5% SOT89-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AZ432ARTR-E1DI-ND 1150321-AZ432ARTR-E1 693-AZ432ARTR-E1 AZ432ARTR-E1 AZ432ARTR-E1 AZ432ARTR-E1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AZ432ARTR-E1 SOT89 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-243AA Other; Tape & Reel (TR) Other; TO-243AA
TC 20 ppm/C 20 ppm/C
Accuracy 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
PMIC - Voltage Reference - ADR425ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details