Manufacturer: Diodes Incorporated
Win Source Part Number: 010598-AZ431LBRTR-G1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: TO-243AA
Manufacturer Device Package: SOT-89
Tolerance: ±1%
Temperature Coefficient: 20ppm/°C Typical
Current - Output: 100mA
Output Type: Adjustable
Reference Type: Shunt
Voltage - Output (Max): 18V
Voltage - Output (Min/Fixed): 1.24V
Current - Cathode: 80μA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 010598-AZ431LBRTR-G1 |
| Product Name | Integrated Circuits(ICs) |