Shunt Voltage Reference IC Adjustable 1.24V 18VV ±1% 100mA SOT-89-3
IC VREF SHUNT ADJ 1% SOT89-3 Product overview: AZ431LBRTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT89. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT89, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LBRTR-G1 can be used for catalog matching and distributor lookup.
Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV
IC VREF SHUNT ADJ 1% SOT89-3
IC VREF SHUNT ADJ 1% SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | AZ431LBRTR-G1DI-ND | 693-AZ431LBRTR-G1 | AZ431LBRTR-G1 | AZ431LBRTR-G1 | AZ431LBRTR-G1 |
| Product Name | Voltage Reference | SOT89 Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | Other; TO-243AA | Other; Tape & Reel (TR) | Other; TO-243AA | ||
| TC | 20 ppm/C | 20 ppm/C | |||
| Accuracy | 1 % | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |