DIODES Incorporated Voltage Reference AZ431LAZTR-G1

Description
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 100 mA TO-92
Description
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 100 mA TO-92
Datasheet
Datasheet Summary
Powered by GS/AI

The AZ431LAZTR-G1 is a low voltage adjustable precision shunt voltage reference IC from Quarktwin Technology Ltd. It offers a programmable output voltage range from 1.24V to 18V, allowing for flexibility in various applications. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise level, making it suitable for precision applications. It can handle sink currents from 0.1mA to 100mA and maintains high stability under capacitive loads. The AZ431LAZTR-G1 is available in a TO-92 package and is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for use in graphic cards, PC motherboards, voltage adapters, and switching power supplies.

Datasheet Summary
Powered by GS/AI

The AZ431LAZTR-G1 is a low voltage adjustable precision shunt voltage reference IC from Quarktwin Technology Ltd. It offers a programmable output voltage range from 1.24V to 18V, allowing for flexibility in various applications. The device features a low temperature coefficient of 20 PPM/°C and a typical output noise level, making it suitable for precision applications. It can handle sink currents from 0.1mA to 100mA and maintains high stability under capacitive loads. The AZ431LAZTR-G1 is available in a TO-92 package and is compliant with RoHS standards, ensuring it meets environmental regulations. This product is ideal for use in graphic cards, PC motherboards, voltage adapters, and switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431LAZTR-G1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
AZ431LAZTR-G1
Voltage Reference AZ431LAZTR-G1
Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 100 mA TO-92

Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±0.5% 100 mA TO-92

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number AZ431LAZTR-G1
Product Name Voltage Reference
Type TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210720 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM13307-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TLC7733M Single SVS For 3.3V Systems W/Programmable Time Delay - 5962-9750901Q2A - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-high,Active-low,Push-pull
Type CDIP,LCCC
View Details
3 suppliers