IC VREF SHUNT ADJ 0.5% TO92 Product overview: AZ431LAZTR-G1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431LAZTR-G1 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021249-AZ431LAZTR-G
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±0.5%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 18V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 0.5% TO92
Shunt Voltage Reference IC Adjustable 1.24V 18VV ±0.5% 100mA TO-92
Voltage References Adj Prec Shunt Reg 1.24V to 18V 3mV
IC VREF SHUNT ADJ 0.5% TO92
IC VREF SHUNT ADJ 0.5% TO92
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-AZ431LAZTR-G1 | 1021249-AZ431LAZTR-G1 | 31-AZ431LAZTR-G1CT-ND | AZ431LAZTR-G1 | AZ431LAZTR-G1 | AZ431LAZTR-G1 |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - AZ431LAZTR-G1 | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Programmable | Programmable | ||||
| Package Type | Other; Cut Tape (CT) | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||
| VIN | 20 volts |