The AZ431BZ-AE1 is a three-terminal adjustable shunt regulator designed for precision voltage reference applications. It offers an output voltage that can be set between 2.5V and 36V, making it versatile for various uses such as in chargers, voltage adapters, and switching power supplies. This component features a low temperature coefficient of 20 PPM/°C and a typical temperature deviation of 4.5mV, ensuring high stability under capacitive loads. It supports a sink current capacity ranging from 1mA to 100mA and operates effectively across a wide temperature range of -40°C to +125°C. The AZ431BZ-AE1 is available in lead-free packages, including TO92, SOT23, and SOT89, and complies with RoHS standards. With a voltage tolerance of 0.8%, it is suitable for applications requiring precise voltage regulation.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1021243-AZ431BZ-AE1
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: TO-92
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA TO-92
IC VREF SHUNT ADJ 0.8% TO92 Product overview: AZ431BZ-AE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431BZ-AE1 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.8% TO92
Voltage References 3-Term Adj Shunt 2.5V to 36V 4.5mV
IC VREF SHUNT ADJ 0.8% TO92
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1021243-AZ431BZ-AE1 | AZ431BZ-AE1DI-ND | 693-AZ431BZ-AE1 | AZ431BZ-AE1 | AZ431BZ-AE1 | AZ431BZ-AE1 |
| Product Name | PMIC - PMIC - Voltage Reference - AZ431BZ-AE1 | Voltage Reference | Precision Voltage Reference IC | PMIC - Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; Bulk | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||||
| TC | 20 ppm/C | 20 ppm/C | 20 ppm/C | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |