DIODES Incorporated Integrated Circuits(ICs) AZ431BR-B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221884-AZ431BR-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431BR-BTR; AZ431BR-BTRE1; TS432BCY; TS432ACY; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221884-AZ431BR-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431BR-BTR; AZ431BR-BTRE1; TS432BCY; TS432ACY; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221884-AZ431BR-B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221884-AZ431BR-B
Integrated Circuits(ICs) 221884-AZ431BR-B
Manufacturer: Diodes Incorporated Win Source Part Number: 221884-AZ431BR-B Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431BR-BTR; AZ431BR-BTRE1; TS432BCY; TS432ACY; Introduction Date: April 06, 2010 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221884-AZ431BR-B
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Family Name: AZ431
Alternative Parts (Cross-Reference): AZ431BR-BTR; AZ431BR-BTRE1; TS432BCY; TS432ACY;
Introduction Date: April 06, 2010
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 221884-AZ431BR-B
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B5-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS3405GXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs; Auto Restart
View Details
Boost 0.6A LDO Voltage Regulator IC - 761-ACT8600QJ601-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers