DIODES Incorporated Voltage Reference AZ431BN-ATRE1

Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - AZ431BN-ATRE1DITR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431BN-ATRE1DITR-ND
Voltage Reference AZ431BN-ATRE1DITR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AZ431BN-ATRE1DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431BN-ATRE1DIDKR-ND
Voltage Reference AZ431BN-ATRE1DIDKR-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Buy Now Datasheet
Voltage Reference - AZ431BN-ATRE1DICT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
AZ431BN-ATRE1DICT-ND
Voltage Reference AZ431BN-ATRE1DICT-ND
Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.5V 36VV ±0.8% 100mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - AZ431BN-ATRE1 - 048742-AZ431BN-ATRE1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - AZ431BN-ATRE1
048742-AZ431BN-ATRE1
PMIC - PMIC - Voltage Reference - AZ431BN-ATRE1 048742-AZ431BN-ATRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 048742-AZ431BN-ATRE1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.8% Temperature Coefficient: 20ppm/°C Typical Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 1mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23 Nominal Output Voltage (Min/Fixed): 2.5V Maximum Output Voltage: 36V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 048742-AZ431BN-ATRE1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.8%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 1mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 2.5V
Maximum Output Voltage: 36V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-AZ431BN-ATRE1
SOT23 Precision Voltage Reference IC 693-AZ431BN-ATRE1
IC VREF SHUNT ADJ 0.8% SOT23 Product overview: AZ431BN-ATRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431BN-ATRE1 can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ 0.8% SOT23 Product overview: AZ431BN-ATRE1 from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-AZ431BN-ATRE1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - AZ431BN-ATRE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
AZ431BN-ATRE1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference AZ431BN-ATRE1
IC VREF SHUNT ADJ 0.8% SOT23

IC VREF SHUNT ADJ 0.8% SOT23

Supplier's Site
PMIC - Voltage Reference - AZ431BN-ATRE1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
AZ431BN-ATRE1
PMIC - Voltage Reference AZ431BN-ATRE1
IC VREF SHUNT ADJ 0.8% SOT23

IC VREF SHUNT ADJ 0.8% SOT23

Supplier's Site Datasheet
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. - 28AK5992 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc.
28AK5992
Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. 28AK5992
VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

VOLTAGE REFERENCE, 2.5-36V, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
AZ431BN-ATRE1
Voltage References AZ431BN-ATRE1
Voltage References Adj Prec Shunt Reg 2.5V to 18V 4.5mV

Voltage References Adj Prec Shunt Reg 2.5V to 18V 4.5mV

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number AZ431BN-ATRE1DITR-ND 048742-AZ431BN-ATRE1 693-AZ431BN-ATRE1 AZ431BN-ATRE1 AZ431BN-ATRE1 28AK5992 AZ431BN-ATRE1
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - AZ431BN-ATRE1 SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference, 2.5-36V, Sot-23 Rohs Compliant Diodes Inc. Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3
TC 20 ppm/C 20 ppm/C 20 ppm/C
Accuracy 0.8000 %
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
PMIC - PMIC - Voltage Reference - AD588TE/883B - 909554-AD588TE/883B - Win Source Electronics
Specs
Package Type Other; 20-CLCC (8.89x8.89)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details