DIODES Incorporated Integrated Circuits(ICs) AZ431AZ-BTRG1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221881-AZ431AZ-BTRG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Introduction Date: April 06, 2010 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221881-AZ431AZ-BTRG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Introduction Date: April 06, 2010 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221881-AZ431AZ-BTRG1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221881-AZ431AZ-BTRG1
Integrated Circuits(ICs) 221881-AZ431AZ-BTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 221881-AZ431AZ-BTRG1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Introduction Date: April 06, 2010 ECCN: EAR99 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 221881-AZ431AZ-BTRG1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Family Name: AZ431
Introduction Date: April 06, 2010
ECCN: EAR99
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 221881-AZ431AZ-BTRG1
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A8904SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS5482SFXUMA2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 36-BSSOP (0.295", 7.50mm Width)
Special Features Multiple Outputs; Slew Rate Controlled
View Details