DIODES Incorporated Integrated Circuits(ICs) AZ431AK-ATRE1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221874-AZ431AK-ATRE1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-A; AZ431AK-ATR; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221874-AZ431AK-ATRE1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-A; AZ431AK-ATR; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221874-AZ431AK-ATRE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221874-AZ431AK-ATRE1
Integrated Circuits(ICs) 221874-AZ431AK-ATRE1
Manufacturer: Diodes Incorporated Win Source Part Number: 221874-AZ431AK-ATRE1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-A; AZ431AK-ATR; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221874-AZ431AK-ATRE1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Family Name: AZ431
Alternative Parts (Cross-Reference): AZ431AK-A; AZ431AK-ATR; TL1431CL5T; TL1431ACL5T;
Introduction Date: November 22, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 221874-AZ431AK-ATRE1
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

 - 78M05MFK - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CLCC
View Details
Switching Regulators - 1904549 - RS Components, Ltd.
Specs
Regulator Category Switching
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Distribution Switches, Load Drivers - BTS3134DATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details