DIODES Incorporated Integrated Circuits(ICs) AZ431AK-A

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221872-AZ431AK-A Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-ATR; AZ431AK-ATRE1; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221872-AZ431AK-A Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-ATR; AZ431AK-ATRE1; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221872-AZ431AK-A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221872-AZ431AK-A
Integrated Circuits(ICs) 221872-AZ431AK-A
Manufacturer: Diodes Incorporated Win Source Part Number: 221872-AZ431AK-A Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Family Name: AZ431 Alternative Parts (Cross-Reference): AZ431AK-ATR; AZ431AK-ATRE1; TL1431CL5T; TL1431ACL5T; Introduction Date: November 22, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 221872-AZ431AK-A
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Family Name: AZ431
Alternative Parts (Cross-Reference): AZ431AK-ATR; AZ431AK-ATRE1; TL1431CL5T; TL1431ACL5T;
Introduction Date: November 22, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 221872-AZ431AK-A
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24080DRCT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4989SLDTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
View Details