DIODES Incorporated 1.5A TO252 Voltage Regulator IC AZ39151D5-ADJTRG1

Description
IC REG LIN POS ADJ 1.5A TO252-5 Product overview: AZ39151D5-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ39151D5-ADJTRG 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN POS ADJ 1.5A TO252-5 Product overview: AZ39151D5-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ39151D5-ADJTRG 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A TO252 Voltage Regulator IC
776-AZ39151D5-ADJTRG1
1.5A TO252 Voltage Regulator IC 776-AZ39151D5-ADJTRG1
IC REG LIN POS ADJ 1.5A TO252-5 Product overview: AZ39151D5-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ39151D5-ADJTRG 1 can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 1.5A TO252-5 Product overview: AZ39151D5-ADJTRG1 from Diodes Incorporated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, TO252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO252, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-AZ39151D5-ADJTRG1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - AZ39151D5-ADJTRG1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
AZ39151D5-ADJTRG1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators AZ39151D5-ADJTRG1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - AZ39151D5-ADJTRG1 - 1021239-AZ39151D5-ADJTRG1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - AZ39151D5-ADJTRG1
1021239-AZ39151D5-ADJTRG1
PMIC - PMIC - Voltage Regulators - Linear - AZ39151D5-ADJTRG1 1021239-AZ39151D5-ADJTRG1
Manufacturer: Diodes Incorporated Win Source Part Number: 1021239-AZ39151D5-AD JTRG1 Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TO-252-5 Maximum Input Voltage: 13.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.7V @ 1.5A Operating Supply Current: 10mA to 34mA PSRR: 65dB (120Hz) Maximum Output Voltage: 12.8V Protection Features: Over Current, Over Temperature, Reverse Polarity Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1021239-AZ39151D5-ADJTRG1
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-252-5
Maximum Input Voltage: 13.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.7V @ 1.5A
Operating Supply Current: 10mA to 34mA
PSRR: 65dB (120Hz)
Maximum Output Voltage: 12.8V
Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
AZ39151D5-ADJTRG1
LDO Voltage Regulators AZ39151D5-ADJTRG1
LDO Voltage Regulators LDO CMOS HiCurr

LDO Voltage Regulators LDO CMOS HiCurr

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - AZ39151D5-ADJTRG1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
AZ39151D5-ADJTRG1
PMIC - Voltage Regulators - Linear AZ39151D5-ADJTRG1
IC REG LIN POS ADJ 1.5A TO252-5

IC REG LIN POS ADJ 1.5A TO252-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - AZ39151D5-ADJTRG1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
AZ39151D5-ADJTRG1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear AZ39151D5-ADJTRG1
IC REG LIN POS ADJ 1.5A TO252-5

IC REG LIN POS ADJ 1.5A TO252-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-AZ39151D5-ADJTRG1 AZ39151D5-ADJTRG1-ND 1021239-AZ39151D5-ADJTRG1 AZ39151D5-ADJTRG1 AZ39151D5-ADJTRG1 AZ39151D5-ADJTRG1
Product Name 1.5A TO252 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - AZ39151D5-ADJTRG1 LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) Other; TO-252-5 DPAK
Output Voltage 1.25 volts 1.25 to 12.8 volts 1.25 volts 1.25 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 0.7000 to ? volts 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data