Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-252-5
LDO Voltage Regulators 1.5A Ultra Low LDO 375mV Adjustable
IC REG LIN POS ADJ 1.5A TO252-5
IC REG LIN POS ADJ 1.5A TO252-5
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ39151D5-ADJTRE1DI-ND | AZ39151D5-ADJTRE1 | AZ39151D5-ADJTRE1 | AZ39151D5-ADJTRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |