Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-5
IC REG LINEAR 5V 1.5A TO252-5
LDO Voltage Regulators 1.5A Ultra Low Drop 0.375V 65dB ADJ
IC REG LINEAR 5V 1.5A TO252-5
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-252-5
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ39151D5-5.0TRE1-ND | AZ39151D5-5.0TRE1 | AZ39151D5-5.0TRE1 | AZ39151D5-5.0TRE1 | AZ39151D5-5.0TRE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DPAK; Other; TO-252-6, DPAK (5 Leads + Tab) | DPAK | DPAK; Other; TO-252-6, DPak (5 Leads + Tab) | ||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection | Enable |