LDO Voltage Regulators 1.5A Ultra Low Drop 0.375V 65dB 13.2V
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
IC REG LINEAR 5V 1.5A TO263
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ39150S-5.0TRE1 | AZ39150S-5.0TRE1 | AZ39150S-5.0TRE1 |
| Product Name | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Removed; Obsolete | ||
| Output Voltage | 5 to ? volts |