IC REG LINEAR 5V 1.5A TO263
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ39150S-5.0E1 | AZ39150S-5.0E1 |
| Product Name | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| IOUT | 1.5 amps | 1.5 amps |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Life Cycle Stage | Removed; Obsolete |