Manufacturer: Diodes Incorporated
Win Source Part Number: 048739-AZ39150S-3.3T
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.375V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-263-3
Maximum Input Voltage: 13.2V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 1.5A
Operating Supply Current: 20mA
Control Protection Features: Over Current, Over Temperature, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC REG LDO 3.3V 1.5A Product overview: AZ39150S-3.3TRE1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ39150S-3.3TRE1
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-263
LDO Voltage Regulators 1.5A Ultra Low Drop 0.375V 65dB 13.2V
IC REG LINEAR 3.3V 1.5A TO263
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 048739-AZ39150S-3.3TRE1 | 699-AZ39150S-3.3TRE1 | AZ39150S-3.3TRE1 | AZ39150S-3.3TRE1 | AZ39150S-3.3TRE1 |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - AZ39150S-3.3TRE1 | 3.3V 1.5A LDO Voltage Regulator IC | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | TO-263; Other; TO-263-3 | Other; Reel - TR | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | ||
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |