Manufacturer: BCD Semiconductor Manufacturing Limited
Win Source Part Number: 1150274-AZ34063DMTR-
Manufacturer Homepage: www.bcdsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Buck, Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK BST ADJ 1A 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1150274-AZ34063DMTR-G1 | AZ34063DMTR-G1 | AZ34063DMTR-G1 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AZ34063DMTR-G1 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Removed; Obsolete |