IC REG BUCK BST ADJ 1A 8DIP
IC REG BUCK BST ADJ 1A 8DIP
Buck, Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A 8-DIP (0.300", 7.62mm)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ34063CP-G1 | AZ34063CP-G1 | AZ34063CP-G1 |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1.25 volts | 1.25 to 36 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |