Buck, Boost Switching Regulator IC Positive Adjustable 1.25V 1 Output 1A 8-DIP (0.300", 7.62mm)
IC REG BUCK BST ADJ 1A 8DIP
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | AZ34063CP-E1 | AZ34063CP-E1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 1.25 to 36 volts |