DIODES Incorporated Integrated Circuits(ICs) AZ317LZTR-E1

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221867-AZ317LZTR-E1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ317L Alternative Parts (Cross-Reference): AZ317LZ-E1; Introduction Date: February 10, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 221867-AZ317LZTR-E1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ317L Alternative Parts (Cross-Reference): AZ317LZ-E1; Introduction Date: February 10, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 221867-AZ317LZTR-E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221867-AZ317LZTR-E1
Integrated Circuits(ICs) 221867-AZ317LZTR-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 221867-AZ317LZTR-E1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ317L Alternative Parts (Cross-Reference): AZ317LZ-E1; Introduction Date: February 10, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 221867-AZ317LZTR-E1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ317L
Alternative Parts (Cross-Reference): AZ317LZ-E1;
Introduction Date: February 10, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Buck 1.2V 0.1A LDO Voltage Regulator IC
699-AZ317LZTR-E1
Buck 1.2V 0.1A LDO Voltage Regulator IC 699-AZ317LZTR-E1
3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Ammo Product overview: AZ317LZTR-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZTR-E1 can be used for catalog matching and distributor lookup.

3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Ammo Product overview: AZ317LZTR-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZTR-E1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 221867-AZ317LZTR-E1 699-AZ317LZTR-E1
Product Name Integrated Circuits(ICs) Buck 1.2V 0.1A LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data