DIODES Incorporated Buck 1.2V 0.1A LDO Voltage Regulator IC AZ317LZ-E1

Description
3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Bulk Product overview: AZ317LZ-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZ-E1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Bulk Product overview: AZ317LZ-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZ-E1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Buck 1.2V 0.1A LDO Voltage Regulator IC
699-AZ317LZ-E1
Buck 1.2V 0.1A LDO Voltage Regulator IC 699-AZ317LZ-E1
3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Bulk Product overview: AZ317LZ-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZ-E1 can be used for catalog matching and distributor lookup.

3-TERMINAL ADJUSTABLE REGULATOR / Step Down Regulator Pos 1.2V 0.1A Bulk Product overview: AZ317LZ-E1 from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 1.2V, 0.1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 1.2V, 0.1A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-AZ317LZ-E1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 221866-AZ317LZ-E1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
221866-AZ317LZ-E1
Integrated Circuits(ICs) 221866-AZ317LZ-E1
Manufacturer: Diodes Incorporated Win Source Part Number: 221866-AZ317LZ-E1 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: AZ317L Alternative Parts (Cross-Reference): AZ317LZTR; AZ317LZTR-E1; AZ317LZ; Introduction Date: February 10, 2003 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 221866-AZ317LZ-E1
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: AZ317L
Alternative Parts (Cross-Reference): AZ317LZTR; AZ317LZTR-E1; AZ317LZ;
Introduction Date: February 10, 2003
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 699-AZ317LZ-E1 221866-AZ317LZ-E1
Product Name Buck 1.2V 0.1A LDO Voltage Regulator IC Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data