LDO Voltage Regulators 1A Ultra Low Drop 0.28V 65dB 13.2V
IC REG LINEAR 2.5V 1A SOT23-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-23-3
IC REG LINEAR 2.5V 1A SOT23-3
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | AZ2940UD-2.5TRE1 | AZ2940UD-2.5TRE1 | AZ2940UD-2.5TRE1 | AZ2940UD-2.5TRE1 |
| Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Package Type | SOT23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| Output Voltage | 2.5 volts | 2.5 to ? volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |